The PMLST-012-024G is a panel-mount LED beacon designed for steady illumination in indoor environments, with a 12-24 Vac/dc voltage rating and green lens. It features a self-extinguishing PC body rated for IP66 and Type 4X enclosures, mounts through a 1.18-inch hole, and measures 1.61 inches in diameter and 3.26 inches in height. Operating temperature ranges from -30°C to 60°C, with a lamp life of 50,000 hours. The device is CSA Certified and UL Listed, draws 25 mA at 12 Vdc, and weighs 0.04 kg net.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-012-024G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |