The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination offering seven synchronized flash and tone patterns, operating on 12-24 Vac/dc. It features a self-extinguishing polycarbonate body with IP65 and Type 3R enclosure ratings, 50,000-hour LED life, and 360-degree light diffusion. Available with an M12 4-pin quick connect (-Q) termination, it has a height of 80.0 mm and diameter of 50.0 mm, with 27.5 mm height above the panel. It is CE, UKCA, UL, and cUL listed, and operates from -30°C to 50°C. The green lens variant (G) is specified in the ordering code.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024G-Q |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |