The PM22C-012-024A-Q is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination that provides seven synchronized flash and tone patterns, operating on 12-24 Vac/dc. It features an M12 4-pin quick connect electrical interface, a polycarbonate lens, and is rated IP65 and Type 3R with CE, UKCA, UL, and cUL compliance. The device has a 50,000-hour LED lifespan, operates between -30°C and 50°C, and measures 80.0 mm in height and 50.0 mm in diameter. Its maximum operating current is 45 mA at 12 Vdc and 45 mA at 24 Vdc, with a sound output of 92 dB at 1 m. The body is self-extinguishing and designed to resist dust, vibration, and environmental exposure.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024A-Q |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |