The LP22LED-012-024RGB is a steady multicolor LED light with an opaque lens, designed for low-profile proximity signaling. It features an integrated 1/2-inch NPT pipe mount and supports surface or panel mounting. The unit houses RGB LEDs selectable for one of seven colors: Amber, Blue, Green, Magenta, Red, White, or Yellow. It operates on 12-24 V ac/dc with a maximum current of 220 mA. The housing is made of self-extinguishing polycarbonate with a Type 4X, IP65 enclosure rating. It is CE certified and UL and cUL listed. The device measures 75.9 mm in diameter and 86.0 mm in height, with a height above surface of 68.8 mm. It has a rated lamp life of 50,000 hours and operates within a temperature range of -30°C to 50°C.
Features
Model LP22LED RGB is a steady, multicolor LED light with an opaque lens ideal for applications requiring low profile, proximity signaling. This model is equipped with RGB LEDs that allow users to select 1 of 7 color options (Amber, Blue, Green, Magenta, Red, White, Yellow) under one unit.
LP22LED RGB offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. It can be surface, panel, or 1/2” NPT pipe mounted through the integrated pipe mount.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-012-024RGB |
| Product Name | LP22LED RGB StreamLine® Low Profile Multicolor LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow |
| Terminal Type | 1/2-Inch NPT Pipe,Panel,Surface |
| Width | 75.95 mm (2.99 inch) |
| Height | 86.11 mm (3.39 inch) |