The PMLMP-048-240C is a panel-mount multifunctional LED beacon offering three light effects: steady, flashing, or simulated strobe, controlled via independent electric contacts. It operates on 48-240 Vac, has a self-extinguishing polycarbonate body, and is rated Type 4X and IP66 for protection against dust and atmospheric elements. The device mounts through a 1.18-inch (30.0 mm) hole and is secured with a locking ring. It produces 75-77 dBA at 10 ft (85-87 dBA at 1 m), is rated for indoor use only, and is both CSA Certified and UL Listed. The component measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with a maximum operating current of 25 mA at 240 Vac. The LED has a rated life of 50,000 hours and operates within a temperature range of -22°F to 140°F (-30°C to 60°C).
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-048-240C |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |