The LP22LED-012-024B is a low-profile LED signaling light with a self-extinguishing polycarbonate housing rated Type 4X and IP66, suitable for surface, panel, or 1/2-inch NPT pipe mounting. It operates on 12-24 Vac/dc, draws a maximum of 180 mA, and features a blue lens with selectable flash patterns: single flash at 120 ±10 flashes per minute, double flash at 90 ±10, and triple flash at 140 ±10. The unit has a diameter of 75.9 mm, a height of 86.0 mm, and operates from -30°C to 50°C. It is CE, UKCA, UL, and cUL compliant, with a rated lamp life of 50,000 hours.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-012-024B |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |