Federal Signal Corporation - Industrial Signaling and Systems FT400BX Explosion-Proof Industrial Telephones FT400BX

Description
Industrial Telephone for Hazardous Areas Hands Free 2 line alphanumerical display 10 selectable melodies NEMA 4X option IP66 enclosure CE and UKCA compliant ATEX and IECEx Approved Features Explosion Proof Telephone for Hazardous Areas Federal Signal's explosion-proof phone model FT400BX has been developed for operation in the petro-chemical industry, on off-shore plants, in mills, and harbors. It is resistant to large temperature differences, air humidity, sea water, dust, and strong mechanical wear and tear. This industrial telephone is certified for use in hazardous dust and gas atmospheres. The explosion-proof housing is made of impact-resistant and shockproof glass fiber reinforced polyester (GRP) and is resistant to acids, seawater, alkalis, moisture, and grease. The FT400BX industrial telephone is completely programmable and has been equipped with a 21-piece stainless (V4A) steel keypad designed for use with gloves. Letters and figures are presented clearly on the alphanumeric display. The FT400BX explosion-proof telephone also boasts all the convenient features that have become standard in the field of office communication. Our industrial phone comes with a range of optional extras and components certified for hazardous environments.
Request a Quote
Description
Industrial Telephone for Hazardous Areas Hands Free 2 line alphanumerical display 10 selectable melodies NEMA 4X option IP66 enclosure CE and UKCA compliant ATEX and IECEx Approved Features Explosion Proof Telephone for Hazardous Areas Federal Signal's explosion-proof phone model FT400BX has been developed for operation in the petro-chemical industry, on off-shore plants, in mills, and harbors. It is resistant to large temperature differences, air humidity, sea water, dust, and strong mechanical wear and tear. This industrial telephone is certified for use in hazardous dust and gas atmospheres. The explosion-proof housing is made of impact-resistant and shockproof glass fiber reinforced polyester (GRP) and is resistant to acids, seawater, alkalis, moisture, and grease. The FT400BX industrial telephone is completely programmable and has been equipped with a 21-piece stainless (V4A) steel keypad designed for use with gloves. Letters and figures are presented clearly on the alphanumeric display. The FT400BX explosion-proof telephone also boasts all the convenient features that have become standard in the field of office communication. Our industrial phone comes with a range of optional extras and components certified for hazardous environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FT400BX Explosion-Proof Industrial Telephones
FT400BX
FT400BX Explosion-Proof Industrial Telephones FT400BX
Industrial Telephone for Hazardous Areas Hands Free 2 line alphanumerical display 10 selectable melodies NEMA 4X option IP66 enclosure CE and UKCA compliant ATEX and IECEx Approved Features Explosion Proof Telephone for Hazardous Areas Federal Signal's explosion-proof phone model FT400BX has been developed for operation in the petro-chemical industry, on off-shore plants, in mills, and harbors. It is resistant to large temperature differences, air humidity, sea water, dust, and strong mechanical wear and tear. This industrial telephone is certified for use in hazardous dust and gas atmospheres. The explosion-proof housing is made of impact-resistant and shockproof glass fiber reinforced polyester (GRP) and is resistant to acids, seawater, alkalis, moisture, and grease. The FT400BX industrial telephone is completely programmable and has been equipped with a 21-piece stainless (V4A) steel keypad designed for use with gloves. Letters and figures are presented clearly on the alphanumeric display. The FT400BX explosion-proof telephone also boasts all the convenient features that have become standard in the field of office communication. Our industrial phone comes with a range of optional extras and components certified for hazardous environments.

Industrial Telephone for Hazardous Areas

  • Hands Free
  • 2 line alphanumerical display
  • 10 selectable melodies
  • NEMA 4X option
  • IP66 enclosure
  • CE and UKCA compliant
  • ATEX and IECEx Approved

Features

Explosion Proof Telephone for Hazardous Areas

Federal Signal's explosion-proof phone model FT400BX has been developed for operation in the petro-chemical industry, on off-shore plants, in mills, and harbors. It is resistant to large temperature differences, air humidity, sea water, dust, and strong mechanical wear and tear. This industrial telephone is certified for use in hazardous dust and gas atmospheres. The explosion-proof housing is made of impact-resistant and shockproof glass fiber reinforced polyester (GRP) and is resistant to acids, seawater, alkalis, moisture, and grease.

The FT400BX industrial telephone is completely programmable and has been equipped with a 21-piece stainless (V4A) steel keypad designed for use with gloves. Letters and figures are presented clearly on the alphanumeric display. The FT400BX explosion-proof telephone also boasts all the convenient features that have become standard in the field of office communication.

Our industrial phone comes with a range of optional extras and components certified for hazardous environments.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT400BX
Product Name FT400BX Explosion-Proof Industrial Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details