The FT100C-A is a weather-resistant industrial telephone designed for harsh indoor and outdoor environments, resisting moisture, dust, and corrosive chemicals. It features a yellow enclosure, stainless steel fittings, a steel powder-coated faceplate, and a teleseal keypad with a volume control handset and curly cord. The unit has a temperature range of -76°F to +176°F (-60°C to +80°C), operates on a single-line analog CO or PABX telephone line, and includes a surge arrestor, electronic ringer, hearing aid compatibility, and an electret noise-reducing microphone. It mounts vertically on a wall with dimensions of 15.0 x 5.0 x 11.5 inches (381 x 127 x 293 mm) and weighs 7.0 lb (3.2 kg) including the mounting plate. The body is constructed from GE Valox 357 engineering polymer, with an IP rating equivalent to NEMA Type 3R. It supports DTMF or pulse dialing and meets FCC and Industry Canada compliance standards.
Features
FT100C-A Weather Resistant Industrial Telephone is designed for rough-service areas and special communication needs, that ensure high-quality communications under extreme working conditions. FT100C-A is designed for moderately harsh indoor/outdoor environments where standard phones are not suitable. Resists moisture, dust and harmful corrosive chemicals.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | FT100C-A |
| Product Name | FT100C-A Weather Resistant Telephones |
| Phone Type | Telephone |