Federal Signal Corporation - Industrial Signaling and Systems FT300A-V/FT350A-V Water Tight VoIP Telephones FT350A-V

Description
VoIP Sitara Class Control Module The new OS with web interface to supportproduct configuration easier with logs and statusbars. Enhanced self-diagnostics. Interactive help Supports the latest security protocols (ie: TLS1.2) while still maintaining backwards compatibility. SSL Certificates are supported. Web InterfaceScreen for SSL. Allows import of web, client andauto provisioning Client Certificates. Compatible with SIP-based IP-PBX servers thatcomply with SIP (RFC 3261). ”Full” duplex voice operation PoE 802.3aT enabled (Power-over-Ethernet ) or alternatepower source (24VDC) Corrosion protected and powder coated steel, fullgasket faceplate FT300A-V has waterproof (IP67) metal keypad forextended life Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset with volumecontrol Integrated mounting flanges Handset retainers to maintain on-hook status. Spring loaded door Drill guides provided for top & bottom mount glands Water/dust-tight thermoplastic resin enclosure, Type 4X & IP66 UV stabilized & V0 flame rated Magnetic reed hook switch to reduce parts subject towear Hearing aid compatible handset receiver Configurable Aux Relay (5A), Opto-Isolated Inputs andOutputs. Features FT300A-V and FT350A-V water tight industrial telephones are engineered for maximum efficiency in the most extreme environmental conditions. The telephones feature a durable thermoplastic resin enclosure that safeguards internal circuitry from wind-driven dust, heavy rain, corrosive elements, splashing water, and high-pressure washdowns. With superior Type 4X and IP66 ratings, these telephones are specifically designed to thrive in harsh industrial settings. Whether you’re operating in a manufacturing plant, oil rig, or any challenging environment, the FT300A-V and FT350A-V ensures reliable communication when it matters most.
Request a Quote Datasheet
Description
VoIP Sitara Class Control Module The new OS with web interface to supportproduct configuration easier with logs and statusbars. Enhanced self-diagnostics. Interactive help Supports the latest security protocols (ie: TLS1.2) while still maintaining backwards compatibility. SSL Certificates are supported. Web InterfaceScreen for SSL. Allows import of web, client andauto provisioning Client Certificates. Compatible with SIP-based IP-PBX servers thatcomply with SIP (RFC 3261). ”Full” duplex voice operation PoE 802.3aT enabled (Power-over-Ethernet ) or alternatepower source (24VDC) Corrosion protected and powder coated steel, fullgasket faceplate FT300A-V has waterproof (IP67) metal keypad forextended life Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset with volumecontrol Integrated mounting flanges Handset retainers to maintain on-hook status. Spring loaded door Drill guides provided for top & bottom mount glands Water/dust-tight thermoplastic resin enclosure, Type 4X & IP66 UV stabilized & V0 flame rated Magnetic reed hook switch to reduce parts subject towear Hearing aid compatible handset receiver Configurable Aux Relay (5A), Opto-Isolated Inputs andOutputs. Features FT300A-V and FT350A-V water tight industrial telephones are engineered for maximum efficiency in the most extreme environmental conditions. The telephones feature a durable thermoplastic resin enclosure that safeguards internal circuitry from wind-driven dust, heavy rain, corrosive elements, splashing water, and high-pressure washdowns. With superior Type 4X and IP66 ratings, these telephones are specifically designed to thrive in harsh industrial settings. Whether you’re operating in a manufacturing plant, oil rig, or any challenging environment, the FT300A-V and FT350A-V ensures reliable communication when it matters most.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FT300A-V/FT350A-V Water Tight VoIP Telephones
FT350A-V
FT300A-V/FT350A-V Water Tight VoIP Telephones FT350A-V
VoIP Sitara Class Control Module The new OS with web interface to supportproduct configuration easier with logs and statusbars. Enhanced self-diagnostics. Interactive help Supports the latest security protocols (ie: TLS1.2) while still maintaining backwards compatibility. SSL Certificates are supported. Web InterfaceScreen for SSL. Allows import of web, client andauto provisioning Client Certificates. Compatible with SIP-based IP-PBX servers thatcomply with SIP (RFC 3261). ”Full” duplex voice operation PoE 802.3aT enabled (Power-over-Ethernet ) or alternatepower source (24VDC) Corrosion protected and powder coated steel, fullgasket faceplate FT300A-V has waterproof (IP67) metal keypad forextended life Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset with volumecontrol Integrated mounting flanges Handset retainers to maintain on-hook status. Spring loaded door Drill guides provided for top & bottom mount glands Water/dust-tight thermoplastic resin enclosure, Type 4X & IP66 UV stabilized & V0 flame rated Magnetic reed hook switch to reduce parts subject towear Hearing aid compatible handset receiver Configurable Aux Relay (5A), Opto-Isolated Inputs andOutputs. Features FT300A-V and FT350A-V water tight industrial telephones are engineered for maximum efficiency in the most extreme environmental conditions. The telephones feature a durable thermoplastic resin enclosure that safeguards internal circuitry from wind-driven dust, heavy rain, corrosive elements, splashing water, and high-pressure washdowns. With superior Type 4X and IP66 ratings, these telephones are specifically designed to thrive in harsh industrial settings. Whether you’re operating in a manufacturing plant, oil rig, or any challenging environment, the FT300A-V and FT350A-V ensures reliable communication when it matters most.
  • VoIP Sitara Class Control Module
    • The new OS with web interface to supportproduct configuration easier with logs and statusbars. Enhanced self-diagnostics. Interactive help
    • Supports the latest security protocols (ie: TLS1.2) while still maintaining backwards compatibility.
    • SSL Certificates are supported. Web InterfaceScreen for SSL. Allows import of web, client andauto provisioning Client Certificates.
    • Compatible with SIP-based IP-PBX servers thatcomply with SIP (RFC 3261).
  • ”Full” duplex voice operation
  • PoE 802.3aT enabled (Power-over-Ethernet) or alternatepower source (24VDC)
  • Corrosion protected and powder coated steel, fullgasket faceplate
  • FT300A-V has waterproof (IP67) metal keypad forextended life
  • Vandal resistant armored handset cord with lanyard
  • Heavy duty G Type industrial handset with volumecontrol
  • Integrated mounting flanges
  • Handset retainers to maintain on-hook status.
  • Spring loaded door
  • Drill guides provided for top & bottom mount glands
  • Water/dust-tight thermoplastic resin enclosure, Type 4X & IP66 UV stabilized & V0 flame rated
  • Magnetic reed hook switch to reduce parts subject towear
  • Hearing aid compatible handset receiver
  • Configurable Aux Relay (5A), Opto-Isolated Inputs andOutputs.

Features

FT300A-V and FT350A-V water tight industrial telephones are engineered for maximum efficiency in the most extreme environmental conditions. The telephones feature a durable thermoplastic resin enclosure that safeguards internal circuitry from wind-driven dust, heavy rain, corrosive elements, splashing water, and high-pressure washdowns.

With superior Type 4X and IP66 ratings, these telephones are specifically designed to thrive in harsh industrial settings. Whether you’re operating in a manufacturing plant, oil rig, or any challenging environment, the FT300A-V and FT350A-V ensures reliable communication when it matters most.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT350A-V
Product Name FT300A-V/FT350A-V Water Tight VoIP Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details