Federal Signal Corporation - Industrial Signaling and Systems FT300A-A/FT350A-A Water Tight Analog Telephones FT350A-A

Description
Water/dust-tight thermoplastic resin enclosure,Type 4X & IP66 Encapsulated circuitry impervious to moisture,dust and corrosion Waterproof connections & stainless steel fittings for longer life Corrosion protected and powder coated steel faceplate FT300A-A has a metal keypads for extended life Magnetic reed hook switch to reduce parts subject to wear Surge arrestor to prevent voltage spike damage Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset Electret noise reducing microphone for clear communication Modular parts for easy service Integrated mounting feet Hearing aid compatible & receiver volume adjustment Electronic ringer for reliability Tone or pulse dialing on the FT300A-A offers universal configuration Easily connects to any single line analog CO or PBX telephone line FT300A-A ringdown offers an Auto Dialer option to provide user programmable numbers Lift the FT300A-A handset and PBX programming or an optional auto dialer routes the call to its assigned location Handset retainers to maintain on-hook status Spring loaded door Easy support drill guides for top & bottom mount glands Features Models FT300A-A and FT350A-A watertight industrial telephone series offer maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind-blown dust, rain, corrosion, splashing, and high-pressure water. With Type 4X & IP66 ratings, these are ideal telephones for harsh conditions. Both models are watertight telephones that feature an armored handset cord. Both models are watertight telephones with an armored handset cord. Model FT300A-A also features a metal keypad, whereas model FT350A-A is a ringdown telephone without a keypad.
Request a Quote Datasheet
Description
Water/dust-tight thermoplastic resin enclosure,Type 4X & IP66 Encapsulated circuitry impervious to moisture,dust and corrosion Waterproof connections & stainless steel fittings for longer life Corrosion protected and powder coated steel faceplate FT300A-A has a metal keypads for extended life Magnetic reed hook switch to reduce parts subject to wear Surge arrestor to prevent voltage spike damage Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset Electret noise reducing microphone for clear communication Modular parts for easy service Integrated mounting feet Hearing aid compatible & receiver volume adjustment Electronic ringer for reliability Tone or pulse dialing on the FT300A-A offers universal configuration Easily connects to any single line analog CO or PBX telephone line FT300A-A ringdown offers an Auto Dialer option to provide user programmable numbers Lift the FT300A-A handset and PBX programming or an optional auto dialer routes the call to its assigned location Handset retainers to maintain on-hook status Spring loaded door Easy support drill guides for top & bottom mount glands Features Models FT300A-A and FT350A-A watertight industrial telephone series offer maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind-blown dust, rain, corrosion, splashing, and high-pressure water. With Type 4X & IP66 ratings, these are ideal telephones for harsh conditions. Both models are watertight telephones that feature an armored handset cord. Both models are watertight telephones with an armored handset cord. Model FT300A-A also features a metal keypad, whereas model FT350A-A is a ringdown telephone without a keypad.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FT300A-A/FT350A-A Water Tight Analog Telephones
FT350A-A
FT300A-A/FT350A-A Water Tight Analog Telephones FT350A-A
Water/dust-tight thermoplastic resin enclosure,Type 4X & IP66 Encapsulated circuitry impervious to moisture,dust and corrosion Waterproof connections & stainless steel fittings for longer life Corrosion protected and powder coated steel faceplate FT300A-A has a metal keypads for extended life Magnetic reed hook switch to reduce parts subject to wear Surge arrestor to prevent voltage spike damage Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset Electret noise reducing microphone for clear communication Modular parts for easy service Integrated mounting feet Hearing aid compatible & receiver volume adjustment Electronic ringer for reliability Tone or pulse dialing on the FT300A-A offers universal configuration Easily connects to any single line analog CO or PBX telephone line FT300A-A ringdown offers an Auto Dialer option to provide user programmable numbers Lift the FT300A-A handset and PBX programming or an optional auto dialer routes the call to its assigned location Handset retainers to maintain on-hook status Spring loaded door Easy support drill guides for top & bottom mount glands Features Models FT300A-A and FT350A-A watertight industrial telephone series offer maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind-blown dust, rain, corrosion, splashing, and high-pressure water. With Type 4X & IP66 ratings, these are ideal telephones for harsh conditions. Both models are watertight telephones that feature an armored handset cord. Both models are watertight telephones with an armored handset cord. Model FT300A-A also features a metal keypad, whereas model FT350A-A is a ringdown telephone without a keypad.
  • Water/dust-tight thermoplastic resin enclosure,Type 4X & IP66
  • Encapsulated circuitry impervious to moisture,dust and corrosion
  • Waterproof connections & stainless steel fittings for longer life
  • Corrosion protected and powder coated steel faceplate
  • FT300A-A has a metal keypads for extended life
  • Magnetic reed hook switch to reduce parts subject to wear
  • Surge arrestor to prevent voltage spike damage
  • Vandal resistant armored handset cord with lanyard
  • Heavy duty G Type industrial handset
  • Electret noise reducing microphone for clear communication
  • Modular parts for easy service
  • Integrated mounting feet
  • Hearing aid compatible & receiver volume adjustment
  • Electronic ringer for reliability
  • Tone or pulse dialing on the FT300A-A offers universal configuration
  • Easily connects to any single line analog CO or PBX telephone line
  • FT300A-A ringdown offers an Auto Dialer option to provide user programmable numbers
  • Lift the FT300A-A handset and PBX programming or an optional auto dialer routes the call to its assigned location
  • Handset retainers to maintain on-hook status
  • Spring loaded door
  • Easy support drill guides for top & bottom mount glands

Features

Models FT300A-A and FT350A-A watertight industrial telephone series offer maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind-blown dust, rain, corrosion, splashing, and high-pressure water. With Type 4X & IP66 ratings, these are ideal telephones for harsh conditions. Both models are watertight telephones that feature an armored handset cord.

Both models are watertight telephones with an armored handset cord. Model FT300A-A also features a metal keypad, whereas model FT350A-A is a ringdown telephone without a keypad.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT350A-A
Product Name FT300A-A/FT350A-A Water Tight Analog Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details