Federal Signal Corporation - Industrial Signaling and Systems Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 FT400A-A

Description
ATEX/IECEx - Zone 1, Zone 21 certified – T5 & T6 rated Wide temperature range from -22°F to +140°F (-30°C to +60°C) IP66, static dissipative, high impact thermoset industrial housing and handset Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone (DTMF) Operation Pulse dialing can be software configured in the field, 40:60 or 33:66 Removable handset retainer latches on cradle Urethane-coated watertight silicon keypad Link, Release, Redial and Flash keys Hearing-aid compatible (HAC) receiver Receiver Volume Control provides user with a 16 dB range Ergonomic heavy duty handset Built-in ring detect relay to switch up to 240V @ 5 amps Back lit LCD display - 2 line x 16 character: English, French or Spanish 20 number memory including 10 single quick dial numbers Programmable auto hang-up timer Two M20 and one M12 gland entries Field repairable by authorized personnel Does not require external power – operates on telephone line power
Request a Quote Datasheet
Description
ATEX/IECEx - Zone 1, Zone 21 certified – T5 & T6 rated Wide temperature range from -22°F to +140°F (-30°C to +60°C) IP66, static dissipative, high impact thermoset industrial housing and handset Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone (DTMF) Operation Pulse dialing can be software configured in the field, 40:60 or 33:66 Removable handset retainer latches on cradle Urethane-coated watertight silicon keypad Link, Release, Redial and Flash keys Hearing-aid compatible (HAC) receiver Receiver Volume Control provides user with a 16 dB range Ergonomic heavy duty handset Built-in ring detect relay to switch up to 240V @ 5 amps Back lit LCD display - 2 line x 16 character: English, French or Spanish 20 number memory including 10 single quick dial numbers Programmable auto hang-up timer Two M20 and one M12 gland entries Field repairable by authorized personnel Does not require external power – operates on telephone line power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1
FT400A-A
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 FT400A-A
ATEX/IECEx - Zone 1, Zone 21 certified – T5 & T6 rated Wide temperature range from -22°F to +140°F (-30°C to +60°C) IP66, static dissipative, high impact thermoset industrial housing and handset Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone (DTMF) Operation Pulse dialing can be software configured in the field, 40:60 or 33:66 Removable handset retainer latches on cradle Urethane-coated watertight silicon keypad Link, Release, Redial and Flash keys Hearing-aid compatible (HAC) receiver Receiver Volume Control provides user with a 16 dB range Ergonomic heavy duty handset Built-in ring detect relay to switch up to 240V @ 5 amps Back lit LCD display - 2 line x 16 character: English, French or Spanish 20 number memory including 10 single quick dial numbers Programmable auto hang-up timer Two M20 and one M12 gland entries Field repairable by authorized personnel Does not require external power – operates on telephone line power
  • ATEX/IECEx - Zone 1, Zone 21 certified – T5 & T6 rated
  • Wide temperature range from -22°F to +140°F (-30°C to +60°C)
  • IP66, static dissipative, high impact thermoset industrial housing and handset
  • Reversible base for desktop or wall mount configurations
  • Audio modes – handset and hands-free speaker phone or optional headsets
  • Corrosion-resistant hardware
  • Noise-canceling microphone
  • Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line
  • Magnetic reed hook switch to reduce parts subject to wear
  • Factory set to tone (DTMF) Operation
  • Pulse dialing can be software configured in the field, 40:60 or 33:66
  • Removable handset retainer latches on cradle
  • Urethane-coated watertight silicon keypad
  • Link, Release, Redial and Flash keys
  • Hearing-aid compatible (HAC) receiver
  • Receiver Volume Control provides user with a 16 dB range
  • Ergonomic heavy duty handset
  • Built-in ring detect relay to switch up to 240V @ 5 amps
  • Back lit LCD display - 2 line x 16 character: English, French or Spanish
  • 20 number memory including 10 single quick dial numbers
  • Programmable auto hang-up timer
  • Two M20 and one M12 gland entries
  • Field repairable by authorized personnel
  • Does not require external power – operates on telephone line power
Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT400A-A
Product Name Model FT400A-A Industrial Desk / Wall Telephones - Zone 1
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details