Federal Signal Corporation - Industrial Signaling and Systems FT100C-V Weather Resistant VoIP Telephones FT100C-V

Description
”Full” duplex voice operation PoE 802.3af enabled (Power-over-Ethernet ) or alternate power source Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers Steel powder coated faceplate to eliminate corrosion Heavy duty G type industrial volume control handset Rust and corrosion-resistant stainless steel hardware Electret noise reducing microphone Electronic ringer for reliability Operating temp: -40˚ to +140˚F (-40˚ to +60˚C) Encapsulated circuitry and a Type 3R enclosure Weather, dust & corrosion resistant for any industrial application Magnetic reed hook switch to reduce parts subject to wear Modular parts for easy service Hearing aid compatible 5 year warranty Features FT100C-V Weather Resistant VoIP Telephone is designed for rough-service areas, special communication needs, that ensure high quality communications under extreme working conditions. FT100C-V is designed for moderately harsh indoor/outdoor environments where standard phones are not suitable. Resists moisture, dust and harmful corrosive chemicals.
Request a Quote Datasheet
Description
”Full” duplex voice operation PoE 802.3af enabled (Power-over-Ethernet ) or alternate power source Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers Steel powder coated faceplate to eliminate corrosion Heavy duty G type industrial volume control handset Rust and corrosion-resistant stainless steel hardware Electret noise reducing microphone Electronic ringer for reliability Operating temp: -40˚ to +140˚F (-40˚ to +60˚C) Encapsulated circuitry and a Type 3R enclosure Weather, dust & corrosion resistant for any industrial application Magnetic reed hook switch to reduce parts subject to wear Modular parts for easy service Hearing aid compatible 5 year warranty Features FT100C-V Weather Resistant VoIP Telephone is designed for rough-service areas, special communication needs, that ensure high quality communications under extreme working conditions. FT100C-V is designed for moderately harsh indoor/outdoor environments where standard phones are not suitable. Resists moisture, dust and harmful corrosive chemicals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FT100C-V Weather Resistant VoIP Telephones
FT100C-V
FT100C-V Weather Resistant VoIP Telephones FT100C-V
”Full” duplex voice operation PoE 802.3af enabled (Power-over-Ethernet ) or alternate power source Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers Steel powder coated faceplate to eliminate corrosion Heavy duty G type industrial volume control handset Rust and corrosion-resistant stainless steel hardware Electret noise reducing microphone Electronic ringer for reliability Operating temp: -40˚ to +140˚F (-40˚ to +60˚C) Encapsulated circuitry and a Type 3R enclosure Weather, dust & corrosion resistant for any industrial application Magnetic reed hook switch to reduce parts subject to wear Modular parts for easy service Hearing aid compatible 5 year warranty Features FT100C-V Weather Resistant VoIP Telephone is designed for rough-service areas, special communication needs, that ensure high quality communications under extreme working conditions. FT100C-V is designed for moderately harsh indoor/outdoor environments where standard phones are not suitable. Resists moisture, dust and harmful corrosive chemicals.
  • ”Full” duplex voice operation
  • PoE 802.3af enabled (Power-over-Ethernet) or alternate power source
  • Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers
  • Steel powder coated faceplate to eliminate corrosion
  • Heavy duty G type industrial volume control handset
  • Rust and corrosion-resistant stainless steel hardware
  • Electret noise reducing microphone
  • Electronic ringer for reliability
  • Operating temp: -40˚ to +140˚F (-40˚ to +60˚C)
  • Encapsulated circuitry and a Type 3R enclosure
  • Weather, dust & corrosion resistant for any industrial application
  • Magnetic reed hook switch to reduce parts subject to wear
  • Modular parts for easy service
  • Hearing aid compatible
  • 5 year warranty

Features

FT100C-V Weather Resistant VoIP Telephone is designed for rough-service areas, special communication needs, that ensure high quality communications under extreme working conditions. FT100C-V is designed for moderately harsh indoor/outdoor environments where standard phones are not suitable. Resists moisture, dust and harmful corrosive chemicals.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT100C-V
Product Name FT100C-V Weather Resistant VoIP Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details