Federal Signal Corporation - Industrial Signaling and Systems Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones FT400A-V

Description
IECEx – Zone 1, Zone 21 certified T4, -22° to 140°F (-30° to 60°C) New OS with web interface to support product configuration easier with logs and status bars, enhanced self-diagnostics, and interactive help Supports latest security protocols (ie: TLS1.2) while maintaining backwards compatibility SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261) PoE 802.3aT enabled (Power-over-Ethernet ) or alternate power source (24 Vdc) “Full” duplex operation Two Auto-dial buttons Urathane coated watertight Silicone Keypad IP66 compliant, static dissipative, high impact carbon loaded BMC industrial housing and ergonomic heavy duty handset with armored cord Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone. Programmable auto hang-up timer Back-lit LCD display – 2 line x 16 character: English, French or Spanish. Access configuration through keypad. Autodial, memory, mute and menu configuration keys Corrosion-resistant hardware Noise canceling microphone Magnetic reed hook switch to reduce parts subject to wear Removable handset retainer latches on cradle Two M20 and one M12 gland entries Configurable Aux Relay (5A), Opto-Isolated Inputs and Outputs Supports “Peer to Peer” (P2P) SIP communications and direct dialing of multiple endpoints by IP Address VoIP Sitara Class Control Module Features FT400A-V is a rugged wall or desk mount industrial VoIP telephone that provides safe and reliable communication in potentially harmful environments. Dust and corrosion-resistant, FT400A-V IECEx certified telephone provides safety and protection in atmospheres where a mixture of air and flammable substances in the form of gas, dust, vapor or mist are present frequently, continuously, or for long periods.
Request a Quote
Description
IECEx – Zone 1, Zone 21 certified T4, -22° to 140°F (-30° to 60°C) New OS with web interface to support product configuration easier with logs and status bars, enhanced self-diagnostics, and interactive help Supports latest security protocols (ie: TLS1.2) while maintaining backwards compatibility SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261) PoE 802.3aT enabled (Power-over-Ethernet ) or alternate power source (24 Vdc) “Full” duplex operation Two Auto-dial buttons Urathane coated watertight Silicone Keypad IP66 compliant, static dissipative, high impact carbon loaded BMC industrial housing and ergonomic heavy duty handset with armored cord Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone. Programmable auto hang-up timer Back-lit LCD display – 2 line x 16 character: English, French or Spanish. Access configuration through keypad. Autodial, memory, mute and menu configuration keys Corrosion-resistant hardware Noise canceling microphone Magnetic reed hook switch to reduce parts subject to wear Removable handset retainer latches on cradle Two M20 and one M12 gland entries Configurable Aux Relay (5A), Opto-Isolated Inputs and Outputs Supports “Peer to Peer” (P2P) SIP communications and direct dialing of multiple endpoints by IP Address VoIP Sitara Class Control Module Features FT400A-V is a rugged wall or desk mount industrial VoIP telephone that provides safe and reliable communication in potentially harmful environments. Dust and corrosion-resistant, FT400A-V IECEx certified telephone provides safety and protection in atmospheres where a mixture of air and flammable substances in the form of gas, dust, vapor or mist are present frequently, continuously, or for long periods.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones
FT400A-V
Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones FT400A-V
IECEx – Zone 1, Zone 21 certified T4, -22° to 140°F (-30° to 60°C) New OS with web interface to support product configuration easier with logs and status bars, enhanced self-diagnostics, and interactive help Supports latest security protocols (ie: TLS1.2) while maintaining backwards compatibility SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261) PoE 802.3aT enabled (Power-over-Ethernet ) or alternate power source (24 Vdc) “Full” duplex operation Two Auto-dial buttons Urathane coated watertight Silicone Keypad IP66 compliant, static dissipative, high impact carbon loaded BMC industrial housing and ergonomic heavy duty handset with armored cord Reversible base for desktop or wall mount configurations Audio modes – handset and hands-free speaker phone. Programmable auto hang-up timer Back-lit LCD display – 2 line x 16 character: English, French or Spanish. Access configuration through keypad. Autodial, memory, mute and menu configuration keys Corrosion-resistant hardware Noise canceling microphone Magnetic reed hook switch to reduce parts subject to wear Removable handset retainer latches on cradle Two M20 and one M12 gland entries Configurable Aux Relay (5A), Opto-Isolated Inputs and Outputs Supports “Peer to Peer” (P2P) SIP communications and direct dialing of multiple endpoints by IP Address VoIP Sitara Class Control Module Features FT400A-V is a rugged wall or desk mount industrial VoIP telephone that provides safe and reliable communication in potentially harmful environments. Dust and corrosion-resistant, FT400A-V IECEx certified telephone provides safety and protection in atmospheres where a mixture of air and flammable substances in the form of gas, dust, vapor or mist are present frequently, continuously, or for long periods.
  • IECEx – Zone 1, Zone 21 certified T4, -22° to 140°F (-30° to 60°C)
  • New OS with web interface to support product configuration easier with logs and status bars, enhanced self-diagnostics, and interactive help
  • Supports latest security protocols (ie: TLS1.2) while maintaining backwards compatibility
  • SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates
  • Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261)
  • PoE 802.3aT enabled (Power-over-Ethernet) or alternate power source (24 Vdc)
  • “Full” duplex operation
  • Two Auto-dial buttons
  • Urathane coated watertight Silicone Keypad
  • IP66 compliant, static dissipative, high impact carbon loaded BMC industrial housing and ergonomic heavy duty handset with armored cord
  • Reversible base for desktop or wall mount configurations
  • Audio modes – handset and hands-free speaker phone. Programmable auto hang-up timer
  • Back-lit LCD display – 2 line x 16 character: English, French or Spanish. Access configuration through keypad. Autodial, memory, mute and menu configuration keys
  • Corrosion-resistant hardware
  • Noise canceling microphone
  • Magnetic reed hook switch to reduce parts subject to wear
  • Removable handset retainer latches on cradle
  • Two M20 and one M12 gland entries
  • Configurable Aux Relay (5A), Opto-Isolated Inputs and Outputs
  • Supports “Peer to Peer” (P2P) SIP communications and direct dialing of multiple endpoints by IP Address
  • VoIP Sitara Class Control Module

Features

FT400A-V is a rugged wall or desk mount industrial VoIP telephone that provides safe and reliable communication in potentially harmful environments. Dust and corrosion-resistant, FT400A-V IECEx certified telephone provides safety and protection in atmospheres where a mixture of air and flammable substances in the form of gas, dust, vapor or mist are present frequently, continuously, or for long periods.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number FT400A-V
Product Name Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details