Federal Signal Corporation - Industrial Signaling and Systems TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices TELC-120

Description
Available in 120VAC Horn and strobe signals an incoming call Activated by ringing voltage (analog telephone only) 100 dBa signal @ 10’ (110 dBa @ 1m) Type 1 enclosure CSA Certified UL Listed for indoor use Features Model TELC Extension Ringer Combination Horn/Strobe can be activated by a telephone system ringing signal. TELC is specifically designed for use with an analog telephone. The ringing signal of 40-150VAC, 16-60Hz and local 120VAC power is all that is required to activate this model. This TelCom® device is intended to be mounted on a vertical surface such as a rigid wall or post. The TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack. The TELC is designed with a durable zinc die-cast housing painted with gray powder coat enamel and feature an internal solid-state relay. This combination audible/visual signal features the Vibratone® horn and a three-dimensional strobe to notify when the telephone rings. TelCom devices are designed for high ambient noise areas such as manufacturing facilities, machine and sheet metal shops. They are also useful in large open areas such as a warehouse, loading dock or a large office.
Request a Quote
Description
Available in 120VAC Horn and strobe signals an incoming call Activated by ringing voltage (analog telephone only) 100 dBa signal @ 10’ (110 dBa @ 1m) Type 1 enclosure CSA Certified UL Listed for indoor use Features Model TELC Extension Ringer Combination Horn/Strobe can be activated by a telephone system ringing signal. TELC is specifically designed for use with an analog telephone. The ringing signal of 40-150VAC, 16-60Hz and local 120VAC power is all that is required to activate this model. This TelCom® device is intended to be mounted on a vertical surface such as a rigid wall or post. The TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack. The TELC is designed with a durable zinc die-cast housing painted with gray powder coat enamel and feature an internal solid-state relay. This combination audible/visual signal features the Vibratone® horn and a three-dimensional strobe to notify when the telephone rings. TelCom devices are designed for high ambient noise areas such as manufacturing facilities, machine and sheet metal shops. They are also useful in large open areas such as a warehouse, loading dock or a large office.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices
TELC-120
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices TELC-120
Available in 120VAC Horn and strobe signals an incoming call Activated by ringing voltage (analog telephone only) 100 dBa signal @ 10’ (110 dBa @ 1m) Type 1 enclosure CSA Certified UL Listed for indoor use Features Model TELC Extension Ringer Combination Horn/Strobe can be activated by a telephone system ringing signal. TELC is specifically designed for use with an analog telephone. The ringing signal of 40-150VAC, 16-60Hz and local 120VAC power is all that is required to activate this model. This TelCom® device is intended to be mounted on a vertical surface such as a rigid wall or post. The TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack. The TELC is designed with a durable zinc die-cast housing painted with gray powder coat enamel and feature an internal solid-state relay. This combination audible/visual signal features the Vibratone® horn and a three-dimensional strobe to notify when the telephone rings. TelCom devices are designed for high ambient noise areas such as manufacturing facilities, machine and sheet metal shops. They are also useful in large open areas such as a warehouse, loading dock or a large office.
  • Available in 120VAC
  • Horn and strobe signals an incoming call
  • Activated by ringing voltage (analog telephone only)
  • 100 dBa signal @ 10’ (110 dBa @ 1m)
  • Type 1 enclosure
  • CSA Certified
  • UL Listed for indoor use

Features

Model TELC Extension Ringer Combination Horn/Strobe can be activated by a telephone system ringing signal. TELC is specifically designed for use with an analog telephone. The ringing signal of 40-150VAC, 16-60Hz and local 120VAC power is all that is required to activate this model.

This TelCom® device is intended to be mounted on a vertical surface such as a rigid wall or post. The TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack. The TELC is designed with a durable zinc die-cast housing painted with gray powder coat enamel and feature an internal solid-state relay.

This combination audible/visual signal features the Vibratone® horn and a three-dimensional strobe to notify when the telephone rings.

TelCom devices are designed for high ambient noise areas such as manufacturing facilities, machine and sheet metal shops. They are also useful in large open areas such as a warehouse, loading dock or a large office.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Telephones and Cellular Phones
Product Number TELC-120
Product Name TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details