The FB2PST-012-024M is a fireball strobe warning light designed for high-ambient environments, producing 80 flashes per minute with a peak intensity of 1,000,000 cd and an effective candela of 300 cd. It operates on 12-24 Vdc, features a magenta lens, and is mounted via an integrated 1/2-inch NPT pipe and three surface mount holes. The unit has a zinc diecast alloy housing rated Type 4X, IP66, IP67, and IP69K, with a 10,000-hour strobe tube lifespan. Its conformal-coated PCBA supports operation from -35°C to 66°C, and it is CSA certified and UL/cUL listed. The part measures 133.4 mm in height and 104.1 mm in diameter, weighing 0.91 kg.
Features
Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements.
The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating.
The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2PST-012-024M |
| Product Name | FB2PST Fireball® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |