Model 121SLED-120G is a rotating LED warning light operating at 120 Vac, featuring a parabolic reflector that rotates at 60 revolutions per minute with a light output of 1,655 cd. It has a zinc diecast alloy base with integrated 1/2-inch NPT pipe and surface mounting capability, a polycarbonate dome, and a twist-and-lock lens for easy lamp access. The unit measures 6.26 in (159.0 mm) in height and 5.12 in (130.0 mm) in diameter, weighs 2.0 lb (0.95 kg), and operates from -40°F to 150°F (-40°C to 66°C). It is rated Type 4X, IP66, and IP69K compliant, with UL and cUL listing and NSF certification. The LED lamp has a rated life of 25,000 hours.
Features
Model 121SLED is a compact rotating warning light available in 120VAC, five colors and features a parabolic reflector that rotates round a 360-degree LED, providing 60 revolutions per minute in all directions.
The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp.
121SLED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns. 121SLED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 121SLED-120G |
| Product Name | 121SLED Vitalite® Rotating LED Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL,NSF |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |