Federal Signal Corporation - Industrial Signaling and Systems 121ALED Vitalite® LED Rotating Lights 121ALED-024M

Description
Available in 24 Vdc 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF certified Features Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions. The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp. 121ALED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns. 121ALED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.
Request a Quote Datasheet
Description
Available in 24 Vdc 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF certified Features Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions. The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp. 121ALED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns. 121ALED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
121ALED Vitalite® LED Rotating Lights - 121ALED-024M - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
121ALED Vitalite® LED Rotating Lights
121ALED-024M
121ALED Vitalite® LED Rotating Lights 121ALED-024M
Available in 24 Vdc 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF certified Features Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions. The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp. 121ALED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns. 121ALED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.
  • Available in 24 Vdc
  • 25,000-hour LED
  • Integrated 1/2-inch NPT pipe and surface mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • UL and cUL Listed
  • NSF certified

Features

Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions.

The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp.

121ALED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns.

121ALED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 121ALED-024M
Product Name 121ALED Vitalite® LED Rotating Lights
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
Visual Indicators Revolving
Unlock Full Specs
to access all available technical data

Similar Products

225XL Electraray® Hazardous Location LED Steady/Flashing Lights - 225XL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL,NSF
Visual Indicators Flashing
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-B-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-A-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details