The 371DST-012-024G is a double-flash strobe light in a Type 4X, IP66, and IP69K-rated enclosure, designed for hazardous locations including Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. It operates at 12-24 Vdc with a flash rate of 80 flashes per minute, producing 1,000 effective candela and 750,000 peak candela. The unit features a conformal coated PCB, electrostatically painted base, and is available with a green polycarbonate dome. It supports surface or 1-inch NPT pipe mounting, with dimensions of 11.38 inches in height and 9.25 inches in diameter, and weighs 6.23 lb. The T-code rating is T2 for Class I and T6 for Class II and III at a maximum ambient temperature of 40°C.
Features
Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line.
The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board.
The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts.
Optional wall mount bracket (LHWB) is available to purchase separately.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371DST-012-024G |
| Product Name | 371DST Commander® Double Strobe Hazardous Location Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |