The Federal Signal Model ES5-120-73EM is a 25-watt powered loudspeaker designed for hazardous locations requiring ATEX and IECEx certification. It operates on 240 Vac, drawing 210 mA, and reproduces audio at 116 dBa at 1 meter. The unit features dual M20 cable entries, an IP66-rated enclosure, and is constructed with cast aluminum Housing finished in red powder coat and stainless steel hardware. It supports an operating temperature range of -20°C to 70°C (T4 rating) and is CE and UKCA compliant. Mounting is provided by a stainless-steel ratcheted bracket with two mounting holes. The device is certified under Nemko 05ATEX1036 for Zone 1, Group IIB.
Features
Federal Signal™ Model ES Series Sounders and Powered Loudspeakers are designed for rugged industrial applications where ATEX/IECEx certification is required. The ES Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition.
The second version of the ES Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. ES Series powered loudspeakers are the perfect option for ECHO Intercom systems, where ATEX/IECEx approval is required.
Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces.
Model ES Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in red powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | ES5-120-73EM |
| Product Name | ES Series Hazardous Area Sounders and Powered Loudspeakers |
| SPL | 116 dB |