Federal Signal Corporation - Industrial Signaling and Systems AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers AM300GCX-R

Description
15 watt (AM300GCX) or 30 watt (AM302GCX) 25 or 70 Vrms Transformer coupled Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant CSFM Approved (Model AM300GCX only) UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III NEC/CEC rated Class I, Zone 2, Group IIC UL Fire Listed ULC Fire Listed Features Federal Signal Models AM300GCX and AM302GCX are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are finished with a red or gray powder coat paint. The unique shape of the speaker projectors provides an impressive 60° sound dispersion pattern. The projectors are held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Models AM300GCX and the AM302GCX can be used in supervised alarm notification systems or CTS series amplifiers with the AudioRouter™ to complete an industrial-grade public address system.
Request a Quote
Description
15 watt (AM300GCX) or 30 watt (AM302GCX) 25 or 70 Vrms Transformer coupled Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant CSFM Approved (Model AM300GCX only) UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III NEC/CEC rated Class I, Zone 2, Group IIC UL Fire Listed ULC Fire Listed Features Federal Signal Models AM300GCX and AM302GCX are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are finished with a red or gray powder coat paint. The unique shape of the speaker projectors provides an impressive 60° sound dispersion pattern. The projectors are held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Models AM300GCX and the AM302GCX can be used in supervised alarm notification systems or CTS series amplifiers with the AudioRouter™ to complete an industrial-grade public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM300GCX-R is a 15-watt, transformer-coupled, re-entrant horn speaker designed for public address systems in hazardous locations. It features a spun aluminum projector and a diecast aluminum enclosure with a red powder coat finish, rated IP69K and Type 4X, with 1/2-inch conduit openings. Certified for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III, with UL, cUL, UL Fire, and ULC Fire listings, it operates at 25/70 Vrms with a 60° sound dispersion pattern. Dimensions are 12.40 inches high, 7.90 inches wide, and 8.50 inches deep, with a net weight of 4.85 pounds. The operating temperature range is -55°C to 66°C.

Datasheet Summary
Powered by GS/AI

The AM300GCX-R is a 15-watt, transformer-coupled, re-entrant horn speaker designed for public address systems in hazardous locations. It features a spun aluminum projector and a diecast aluminum enclosure with a red powder coat finish, rated IP69K and Type 4X, with 1/2-inch conduit openings. Certified for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III, with UL, cUL, UL Fire, and ULC Fire listings, it operates at 25/70 Vrms with a 60° sound dispersion pattern. Dimensions are 12.40 inches high, 7.90 inches wide, and 8.50 inches deep, with a net weight of 4.85 pounds. The operating temperature range is -55°C to 66°C.

Suppliers

Company
Product
Description
Supplier Links
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers
AM300GCX-R
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers AM300GCX-R
15 watt (AM300GCX) or 30 watt (AM302GCX) 25 or 70 Vrms Transformer coupled Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant CSFM Approved (Model AM300GCX only) UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III NEC/CEC rated Class I, Zone 2, Group IIC UL Fire Listed ULC Fire Listed Features Federal Signal Models AM300GCX and AM302GCX are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are finished with a red or gray powder coat paint. The unique shape of the speaker projectors provides an impressive 60° sound dispersion pattern. The projectors are held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Models AM300GCX and the AM302GCX can be used in supervised alarm notification systems or CTS series amplifiers with the AudioRouter™ to complete an industrial-grade public address system.
  • 15 watt (AM300GCX) or 30 watt (AM302GCX)
  • 25 or 70 Vrms
  • Transformer coupled
  • Re-entrant horn design
  • Wall mount
  • 1/2-inch conduit openings
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CSFM Approved (Model AM300GCX only)
  • UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III
  • NEC/CEC rated Class I, Zone 2, Group IIC
  • UL Fire Listed
  • ULC Fire Listed

Features

Federal Signal Models AM300GCX and AM302GCX are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are finished with a red or gray powder coat paint.

The unique shape of the speaker projectors provides an impressive 60° sound dispersion pattern. The projectors are held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution.

Models AM300GCX and the AM302GCX can be used in supervised alarm notification systems or CTS series amplifiers with the AudioRouter™ to complete an industrial-grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM300GCX-R
Product Name AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers
SPL 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details