Federal Signal Corporation - Industrial Signaling and Systems AV1-LED Flashing Combination Audible/Visual Signals AV1-LED-120C

Description
Available in 24 Vdc and 120 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red 50,000-hour LED Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount Twist-off lens for easy access Internal buzzer produces 85 dBA at 10' (95 dBA at 1m) Flexible operation allows the unit to independently flash without buzzer PLC compatible Type 3R enclosure UL and cUL Listed Features The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications. All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions. The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board. Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
Request a Quote
Description
Available in 24 Vdc and 120 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red 50,000-hour LED Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount Twist-off lens for easy access Internal buzzer produces 85 dBA at 10' (95 dBA at 1m) Flexible operation allows the unit to independently flash without buzzer PLC compatible Type 3R enclosure UL and cUL Listed Features The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications. All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions. The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board. Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AV1-LED-120C is a 120 Vac audible/visual signal with a clear lens, featuring a 50,000-hour LED, an integrated buzzer producing 85 dBA at 10 ft (95 dBA at 1 m), and a 100% polycarbonate Type 3R-rated enclosure. It supports LED-only operation and offers selectable flash rates of 60 or 75 flashes per minute via jumper settings. The unit includes a twist-and-lock lens for tool-free access, a 1/2-inch NPT pipe mount, and surface mounting capability. It is UL and cUL listed, with dimensions of 6.48 in height and 5.76 in diameter, and weighs 1.25 lb.

Datasheet Summary
Powered by GS/AI

The AV1-LED-120C is a 120 Vac audible/visual signal with a clear lens, featuring a 50,000-hour LED, an integrated buzzer producing 85 dBA at 10 ft (95 dBA at 1 m), and a 100% polycarbonate Type 3R-rated enclosure. It supports LED-only operation and offers selectable flash rates of 60 or 75 flashes per minute via jumper settings. The unit includes a twist-and-lock lens for tool-free access, a 1/2-inch NPT pipe mount, and surface mounting capability. It is UL and cUL listed, with dimensions of 6.48 in height and 5.76 in diameter, and weighs 1.25 lb.

Suppliers

Company
Product
Description
Supplier Links
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AV1-LED Flashing Combination Audible/Visual Signals
AV1-LED-120C
AV1-LED Flashing Combination Audible/Visual Signals AV1-LED-120C
Available in 24 Vdc and 120 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red 50,000-hour LED Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount Twist-off lens for easy access Internal buzzer produces 85 dBA at 10' (95 dBA at 1m) Flexible operation allows the unit to independently flash without buzzer PLC compatible Type 3R enclosure UL and cUL Listed Features The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications. All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions. The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board. Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
  • Available in 24 Vdc and 120 Vac
  • Five lamp/lens colors: Amber, Blue, Clear, Green and Red
  • 50,000-hour LED
  • Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount
  • Twist-off lens for easy access
  • Internal buzzer produces 85 dBA at 10' (95 dBA at 1m)
  • Flexible operation allows the unit to independently flash without buzzer
  • PLC compatible
  • Type 3R enclosure
  • UL and cUL Listed

Features

The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.

All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.

The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.

Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number AV1-LED-120C
Product Name AV1-LED Flashing Combination Audible/Visual Signals
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Combination; Flashing
Flash Rate 60 to 75 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

224XST Electraray® Supervised Hazardous Location Strobe Lights - 224XST-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
121ALED Vitalite® LED Rotating Lights - 121ALED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details