The Federal Signal Model 27XST-024A-MOD is an explosion-proof strobe light for hazardous environments, operating on 24 Vdc with a 3.0 A in-rush current and 80 flashes per minute, producing 2,000,000 cd peak and 850 cd effective intensity. It features a 10,000-hour strobe tube, conformal-coated PCB, IP66 and IP69K-rated cast aluminum enclosure, and marine rating. It is UL/cUL Listed for Class I, II, and III hazardous locations with a T6 temperature rating at 40°C. Mounting options include pendant, ceiling, or 90° wall mount with 3/4-inch NPT threads. The amber lens unit weighs 13.9 lb without a mount, which must be ordered separately.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.
Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-024A-MOD |
| Product Name | 27XST Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |