The Fireball strobe warning light model FB2PST-240G is a 240 Vac, green-lens variant of the FB2PST series, designed for high-ambient industrial environments. It produces 80 flashes per minute with a peak intensity of 1,000,000 cd and an effective candela of 300 cd. The unit features a zinc diecast alloy housing with an integrated 1/2-inch NPT pipe and three surface mount holes, is rated Type 4X, IP66, IP67, and IP69K, and is certified by CSA, UL, and cUL. It has a 10,000-hour strobe tube life, operates from -35°C to 66°C, and measures 133.4 mm in height and 104.1 mm in diameter. Conformal coating protects the PCBA, and the housing resists corrosion, vibration, dust, and water ingress.
Features
Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements.
The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating.
The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2PST-240G |
| Product Name | FB2PST Fireball® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |