Electraray Model 225-120A is a compact, rotating LED warning light for industrial use, designed for indoor and outdoor applications with an integrated 1/2-inch NPT pipe mount. It features a closed-cell neoprene gasket for water resistance, operates at 90 revolutions per minute, and produces 2,000 cd of light output. The unit is rated Type 4X, IP66, and IP69K compliant, with UL and cUL listing. It measures 7.25 inches in height and 5.5 inches in diameter, weighs 2.0 pounds, and operates from -31°F to 150°F. The LED lamp has a rated life of 25,000 hours.
Features
Electraray® Model 225 is a compact, rotating warning light designed for industrial uses.
Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners.
Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225-120A |
| Product Name | 225 Electraray® Rotating Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Type | Single |