Federal Signal Corporation - Industrial Signaling and Systems 300 SelecTone® Amplified Speakers 300-250

Description
Available in 250VDC Compatible with model UTM (Universal Tone Module) Produces 110 dBa @ 10' (120 dBa @ 1m) Type 3R enclosure Indoor/outdoor use UL and cUL Listed Features SelecTone® Model 300 is a lightweight and compact, solid-state amplified speaker designed to amplify a pre-selected tone over existing ambient noises. The speaker cone and projector are made of spun aluminum. The internal amplifier circuitry and tone module are contained in a housing of die-cast aluminum. Dust- and moisture-proof gasketing provides protection from the elements. All external components are sealed with powder-coat paint. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM (Universal Tone Module) is used to generate one of 32 tones and is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. Model 300 speaker/amplifiers are ideally suited for full output tone signaling where voice paging is not a requirement. Typical applications include emergency warning, start and dismissal, general alarm, smelters and cranes.
Request a Quote
Description
Available in 250VDC Compatible with model UTM (Universal Tone Module) Produces 110 dBa @ 10' (120 dBa @ 1m) Type 3R enclosure Indoor/outdoor use UL and cUL Listed Features SelecTone® Model 300 is a lightweight and compact, solid-state amplified speaker designed to amplify a pre-selected tone over existing ambient noises. The speaker cone and projector are made of spun aluminum. The internal amplifier circuitry and tone module are contained in a housing of die-cast aluminum. Dust- and moisture-proof gasketing provides protection from the elements. All external components are sealed with powder-coat paint. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM (Universal Tone Module) is used to generate one of 32 tones and is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. Model 300 speaker/amplifiers are ideally suited for full output tone signaling where voice paging is not a requirement. Typical applications include emergency warning, start and dismissal, general alarm, smelters and cranes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SelecTone Model 300-250 is a 15 W amplified speaker designed to emit pre-selected tones in high-noise environments, using a Universal Tone Module to select from 32 available tones. It features a spun aluminum speaker cone and projector with a diecast aluminum housing, dust- and moisture-resistant gasketing, and a powder-coated finish. The unit is rated for 250 Vdc operation, produces 110 dBa at 10 feet (120 dBa at 1 meter), and is UL and cUL listed. It has a Type 3R enclosure and is suitable for indoor and outdoor use. The speaker measures 12.40 in height, 7.90 in width, and 8.50 in depth, and weighs 5.0 lb. It is not compatible with SelecTone Command Units and operates as a standalone unit.

Datasheet Summary
Powered by GS/AI

The SelecTone Model 300-250 is a 15 W amplified speaker designed to emit pre-selected tones in high-noise environments, using a Universal Tone Module to select from 32 available tones. It features a spun aluminum speaker cone and projector with a diecast aluminum housing, dust- and moisture-resistant gasketing, and a powder-coated finish. The unit is rated for 250 Vdc operation, produces 110 dBa at 10 feet (120 dBa at 1 meter), and is UL and cUL listed. It has a Type 3R enclosure and is suitable for indoor and outdoor use. The speaker measures 12.40 in height, 7.90 in width, and 8.50 in depth, and weighs 5.0 lb. It is not compatible with SelecTone Command Units and operates as a standalone unit.

Suppliers

Company
Product
Description
Supplier Links
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300 SelecTone® Amplified Speakers
300-250
300 SelecTone® Amplified Speakers 300-250
Available in 250VDC Compatible with model UTM (Universal Tone Module) Produces 110 dBa @ 10' (120 dBa @ 1m) Type 3R enclosure Indoor/outdoor use UL and cUL Listed Features SelecTone® Model 300 is a lightweight and compact, solid-state amplified speaker designed to amplify a pre-selected tone over existing ambient noises. The speaker cone and projector are made of spun aluminum. The internal amplifier circuitry and tone module are contained in a housing of die-cast aluminum. Dust- and moisture-proof gasketing provides protection from the elements. All external components are sealed with powder-coat paint. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM (Universal Tone Module) is used to generate one of 32 tones and is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. Model 300 speaker/amplifiers are ideally suited for full output tone signaling where voice paging is not a requirement. Typical applications include emergency warning, start and dismissal, general alarm, smelters and cranes.
  • Available in 250VDC
  • Compatible with model UTM (Universal Tone Module)
  • Produces 110 dBa @ 10' (120 dBa @ 1m)
  • Type 3R enclosure
  • Indoor/outdoor use
  • UL and cUL Listed

Features

SelecTone® Model 300 is a lightweight and compact, solid-state amplified speaker designed to amplify a pre-selected tone over existing ambient noises. The speaker cone and projector are made of spun aluminum. The internal amplifier circuitry and tone module are contained in a housing of die-cast aluminum. Dust- and moisture-proof gasketing provides protection from the elements. All external components are sealed with powder-coat paint.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM (Universal Tone Module) is used to generate one of 32 tones and is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

Model 300 speaker/amplifiers are ideally suited for full output tone signaling where voice paging is not a requirement. Typical applications include emergency warning, start and dismissal, general alarm, smelters and cranes.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300-250
Product Name 300 SelecTone® Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details