Federal Signal Corporation - Industrial Signaling and Systems 302GCX SelecTone® 30W Hazardous Location Amplified Speakers 302GCX-120

Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 302GCX-120 is a 30 W amplified speaker designed for hazardous locations, producing tones, voice messages, and public address in high-noise environments. It operates at 120 Vac 50/60 Hz with an operating current of 0.30 A and a standby current of 50 mA, delivering 114 dBa at 10 ft (124 dBa at 1 m). The speaker features a spun aluminum cone and projector, a diecast aluminum housing with powder-coated paint, and IP69K and Type 4X enclosure ratings. It is UL and cUL listed for Class I, Division 2 Groups A, B, C, and D; Class II, Division 2 Groups F and G; and Class III, with an operating temperature range of -55°C to 66°C. The unit measures 13.90 in height, 10.20 in width, and 10.00 in depth, weighs 5.5 lb, and includes external mounting tabs for indoor or outdoor use.

Datasheet Summary
Powered by GS/AI

The 302GCX-120 is a 30 W amplified speaker designed for hazardous locations, producing tones, voice messages, and public address in high-noise environments. It operates at 120 Vac 50/60 Hz with an operating current of 0.30 A and a standby current of 50 mA, delivering 114 dBa at 10 ft (124 dBa at 1 m). The speaker features a spun aluminum cone and projector, a diecast aluminum housing with powder-coated paint, and IP69K and Type 4X enclosure ratings. It is UL and cUL listed for Class I, Division 2 Groups A, B, C, and D; Class II, Division 2 Groups F and G; and Class III, with an operating temperature range of -55°C to 66°C. The unit measures 13.90 in height, 10.20 in width, and 10.00 in depth, weighs 5.5 lb, and includes external mounting tabs for indoor or outdoor use.

Suppliers

Company
Product
Description
Supplier Links
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
302GCX SelecTone® 30W Hazardous Location Amplified Speakers
302GCX-120
302GCX SelecTone® 30W Hazardous Location Amplified Speakers 302GCX-120
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III Features Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m)
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • External mounting tabs
  • Indoor/outdoor use
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III, Division 2, Groups F and G; Class III

Features

Model 302GCX SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 302GCX-120
Product Name 302GCX SelecTone® 30W Hazardous Location Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details