Federal Signal Corporation - Industrial Signaling and Systems G-SND Global Series® Hazardous Location Sounders G-SND-MV-T

Description
Supports three operational voltages: 24 Vdc, 120 Vac, and 230 Vac Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Standard (15 W) models feature 15 selectable Tones Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Gain control Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are designed for rugged industrial environments and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. All models are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. The Global Series Sounder offers the flexibility of being wired to perform two separate functions. Users can select a single tone via a rotary switch, which will sound the chosen tone once power is supplied. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This feature allows a unique sound to match a specific alarm condition or to escalate an alarm condition. Standard (15 W) Global Series Sounders can be integrated with all other Global Series audible and visual products to create custom configurations tailored to specific needs. These custom configurations can be ordered directly from the factory. Optional coupling kits are also available, allowing limited field fixturing.
Request a Quote Datasheet
Description
Supports three operational voltages: 24 Vdc, 120 Vac, and 230 Vac Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Standard (15 W) models feature 15 selectable Tones Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Gain control Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are designed for rugged industrial environments and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. All models are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. The Global Series Sounder offers the flexibility of being wired to perform two separate functions. Users can select a single tone via a rotary switch, which will sound the chosen tone once power is supplied. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This feature allows a unique sound to match a specific alarm condition or to escalate an alarm condition. Standard (15 W) Global Series Sounders can be integrated with all other Global Series audible and visual products to create custom configurations tailored to specific needs. These custom configurations can be ordered directly from the factory. Optional coupling kits are also available, allowing limited field fixturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-SND Global Series® Hazardous Location Sounders
G-SND-MV-T
G-SND Global Series® Hazardous Location Sounders G-SND-MV-T
Supports three operational voltages: 24 Vdc, 120 Vac, and 230 Vac Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Standard (15 W) models feature 15 selectable Tones Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Gain control Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are designed for rugged industrial environments and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. All models are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. The Global Series Sounder offers the flexibility of being wired to perform two separate functions. Users can select a single tone via a rotary switch, which will sound the chosen tone once power is supplied. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This feature allows a unique sound to match a specific alarm condition or to escalate an alarm condition. Standard (15 W) Global Series Sounders can be integrated with all other Global Series audible and visual products to create custom configurations tailored to specific needs. These custom configurations can be ordered directly from the factory. Optional coupling kits are also available, allowing limited field fixturing.
  • Supports three operational voltages: 24 Vdc, 120 Vac, and 230 Vac
  • Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required)
  • Standard (15 W) models feature 15 selectable Tones
  • Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black
  • Gain control
  • Field customizable legend plates available
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • Two M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models
  • Type 4X, IP66 enclosure
  • UL Fire Listed (24VDC operating voltage ONLY)
  • UKEX certified

Features

Federal Signal Global Series® Sounders are designed for rugged industrial environments and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. All models are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration.

The Global Series Sounder offers the flexibility of being wired to perform two separate functions. Users can select a single tone via a rotary switch, which will sound the chosen tone once power is supplied. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This feature allows a unique sound to match a specific alarm condition or to escalate an alarm condition.

Standard (15 W) Global Series Sounders can be integrated with all other Global Series audible and visual products to create custom configurations tailored to specific needs. These custom configurations can be ordered directly from the factory. Optional coupling kits are also available, allowing limited field fixturing.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number G-SND-MV-T
Product Name G-SND Global Series® Hazardous Location Sounders
SPL 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details