The 371LEDX-120B is a hazardous location LED rotating light designed for high-intensity warning applications in classified areas. It features a 12-LED array beneath a reflector that produces a 15,000 cd beam rotating at 60 revolutions per minute. The unit is enclosed in a polycarbonate dome with a neoprene gasket, forming an IP69K, Type 4X, dust- and watertight enclosure. It mounts via surface or integrated 1-inch NPT threads and is rated for Class I, Division 2, Groups A, B, C, D (T5) and Class II, Division 2, Groups F, G (T6). Operating voltage is 120 Vac, 50/60 Hz, with a current draw of 0.32 A. The LED life is rated at 50,000 hours. The housing is hard coat anodized aluminum with black powder coat finish. Dimensions are 11.38 in height and 9.25 in diameter, weighing 7.1 lb. Wiring access is provided through the base or two 3/4-inch side knockouts.
Features
Model 371LEDX hazardous location warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high-intensity beam and rotates 360-degrees.
The LEDs, reflector, and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The dome and ring assembly simply screw on, providing access to the interior of the light.
The 371LEDX base is hard coat anodized and features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mounted.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371LEDX-120B |
| Product Name | 371LEDX Commander® Hazardous Location LED Rotating Lights |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |