The 225XST-120B is a hazardous location strobe light designed for visual signaling in wet, corrosive environments such as food processing facilities. It operates on 120 Vac, features a blue inner fresnel lens, and mounts via a 1/2-inch NPT pipe. The unit has a black e-coated base, a removable clear polycarbonate outer dome, and meets Type 4X, IP66, and IP69K enclosure ratings. It is certified by CSA, UL, and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III, with an operating temperature range of -40°F to 104°F (-40°C to 40°C). The strobe tube has a 10,000-hour life, produces a peak intensity of 580,000 cd, and an effective candela of 240 cd at an 80-flash-per-minute rate. The device weighs 1.5 lb (0.68 kg) and measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-120B |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |