The FB2PST-I-024G is a 24 Vdc Fireball strobe warning light designed for high-ambient environments, producing 80 flashes per minute with a peak intensity of 1,000,000 cd and an effective candela of 300 cd. It features a voltage in-rush limiting PCBA design to reduce electrical interference, a zinc diecast alloy base with an integrated 1/2-inch NPT pipe and three surface mount holes, and an impact-resistant Fresnel lens. The unit is rated Type 4X, IP66, IP67, and IP69K for protection against dust, water, corrosion, and high-pressure washdowns. It complies with CSA, UL, and cUL standards, uses a strobe tube rated for 10,000 hours, and operates within a temperature range of -35°C to 66°C. The housing measures 133.4 mm in height and 104.1 mm in diameter, with a net weight of 0.91 kg. The Green lens is specified for this model.
Features
Federal Signal’s Fireball® strobe light is a solution to a wide variety of stationary and vehicular warning requirements.
The 24VDC Model FB2PST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
The Fireball features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provides a water-tight, dust-tight and corrosion resistant Type 4X rating.
The Fireball is especially effective in industrial hazard warning, process control, status indication and in areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2PST-I-024G |
| Product Name | FB2PST-I Fireball® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |