The 154XST-024C-CN is a hazardous location supervised strobe light for corrosive environments, operating at 24 Vdc with a four-wire supervisable circuit and 60 flashes per minute. It has an aluminum base with corrosion-resistant coating, a 3/4-inch pipe mount, and an included dome guard. The clear dome meets IP69K and Type 4X, IP66 enclosure ratings, is marine rated, and has a conformal coated PCBA. It is ULC Fire Listed and rated for Class I, Division 2, Groups A, B, C, D; Class II, Division 1, Groups E, F, G; Class III; and Class I, Zone 2, Group IIC. Peak output is 520,000 cd, with 170 cd effective candela in public mode with guard. It measures 235 mm high by 139.7 mm in diameter and weighs 1.7 kg net, operating from -55°C to 66°C.
Features
These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels.
These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts.
These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 154XST-024C-CN |
| Product Name | 154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; UL Fire |
| Visual Indicators | Strobe |
| Flash Type | Single |