The 27XST-024R-4-MOD is an explosion-proof supervised strobe light designed for hazardous and corrosive environments, operating on 24 Vdc with an 80-flash-per-minute rate, 850 effective candela, and 2,000,000 peak candela. It features a copper-free aluminum housing with a powder coat finish, a conformal coated PCB, and a 10,000-hour strobe tube. The unit is certified for mounting in any orientation, including dome up, and supports 3/4-inch NPT pendant, ceiling, and wall mounting. It meets Type 4X, IP66, IP69K, Marine Rated, CSFM, UL, and cUL standards for Class I Division 1 and 2, Class II Division 1, and Class III hazardous locations, with a T6 temperature classification at 40°C ambient. The lens color is red. Net weight without mounting is 13.9 lb (6.3 kg).
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 27XST-024-4-MOD explosion-proof supervised strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations – including dome up.
This model features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing. It also has an effective candela (ECP) of 850 and a two million peak candela.
For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Electrical continuity is made when five threads are engaged.
Model 27XST-024-4-MOD is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-024R-4-MOD |
| Product Name | 27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |