Federal Signal's Electraray Model 224XST hazardous location strobe light operates at 24 Vdc and produces 80 high-intensity flashes per minute. It features an integrated in-rush limiting circuit, a conformal coated PCB, and a Type 4X, IP66, IP69K compliant enclosure with a 1/2-inch NPT pipe mount. The unit has a 10,000-hour strobe tube, an aluminum base with black polyurethane coating, and is UL/cUL listed for Class I Division 2 Groups A, B, C, D; Class II Division 2 Groups F, G; and Class III. It is CSA certified and CSFM approved. The model measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, weighs 1.5 lb (0.68 kg), and is rated for operating temperatures from -40°C to 40°C. The 224XST-024A variant uses an amber lens.
Features
Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute.
The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices.
Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 224XST-024A |
| Product Name | 224XST Electraray® Supervised Hazardous Location Strobe Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |