Federal Signal Corporation - Industrial Signaling and Systems 371LED Commander® LED Rotating Warning Beacons 371LED-120G

Description
Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees. The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.
Request a Quote Datasheet
Description
Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees. The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
371LED Commander® LED Rotating Warning Beacons - 371LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
371LED Commander® LED Rotating Warning Beacons
371LED-120G
371LED Commander® LED Rotating Warning Beacons 371LED-120G
Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees. The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure. The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.
  • Available in 120 Vac
  • 50,000-hour LED light source
  • Surface and integrated 1-inch NPT pipe mount
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • UL and cUL Listed

Features

Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees.

The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure.

The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 371LED-120G
Product Name 371LED Commander® LED Rotating Warning Beacons
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

225XL Electraray® Hazardous Location LED Steady/Flashing Lights - 225XL-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL,NSF
Visual Indicators Flashing
View Details
121X Explosion Proof LED Rotating Lights - 121X-120B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S120240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details