The 131ST-120B is a single-flash Starfire strobe light designed for hazardous area warning in indoor and outdoor environments. It operates at 120 Vac, draws 0.60 A, and produces a peak intensity of 2,000,000 cd with an effective candela of 1,000 cd. The unit features a 1/2-inch NPT pipe mount, a corrosion-resistant anodized aluminum base, and a blue lens. It includes a conformal coated PCB, a 10,000-hour strobe tube, and is UL and cUL Listed. The device measures 7.75 inches in height and 5.7 inches in diameter, weighing 2.0 lb. It is rated for operation from -31°F to 150°F (-35°C to 66°C) and meets Type 3 enclosure specifications when mounted dome up.
Features
Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.
The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.
Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 131ST-120B |
| Product Name | 131ST and 131DST Starfire® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |