The 151XST-120B is a hazardous location strobe light designed for visual signaling in corrosive or explosive environments. It operates on 120 Vac at 50/60 Hz, drawing 0.35 A, and produces 80 flashes per minute with a peak intensity of 520,000 cd. The unit features an aluminum base with corrosion-resistant coating, available in pipe mount configuration with 3/4-inch NPT threading. It includes a dome guard for lens protection, has a Type 4X, IP66 and IP69K rated enclosure, and is marine rated. Conformal coated PCB, 10,000-hour strobe life, and operation from -55°C to 66°C are specified. The part is UL and cUL Listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 1, Groups E, F, G; and Class III. Dimensions are 9.25 in height and 5.5 in diameter, with a net weight of 3.8 lb.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-120B |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |