Federal Signal Corporation - Industrial Signaling and Systems 24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights 24XSTHI-MOD

Description
Available in 24VDC regulated 80 flashes per minute 3/4" NPT pendant, ceiling, and wall mount options available Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed 24XSTHI-MOD is UL Fire Listed 24XSTHI-CN is ULC Fire Listed The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately. The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Available in 24VDC regulated 80 flashes per minute 3/4" NPT pendant, ceiling, and wall mount options available Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed 24XSTHI-MOD is UL Fire Listed 24XSTHI-CN is ULC Fire Listed The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately. The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights - 24XSTHI-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights
24XSTHI-MOD
24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights 24XSTHI-MOD
Available in 24VDC regulated 80 flashes per minute 3/4" NPT pendant, ceiling, and wall mount options available Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed 24XSTHI-MOD is UL Fire Listed 24XSTHI-CN is ULC Fire Listed The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately. The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
  • Available in 24VDC regulated
  • 80 flashes per minute
  • 3/4" NPT pendant, ceiling, and wall mount options available
  • Dome guard optional
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL and cUL Listed for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Groups E, F and G; Class III, ULC Fire Listed
  • 24XSTHI-MOD is UL Fire Listed
  • 24XSTHI-CN is ULC Fire Listed

The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Model 24XSTHI Explosion-Proof Hearing Impaired Strobe Light produces 80 high-intensity flashes per minute. Model 24XSTHI is Type 4X and IP66 rated. Model 24XSTHI features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak in-rush to 2A and operates on only 0.63A, when powered by 24VDC. To synchronize strobe lights purchase the Synchronization Module (SSM) separately.

The models can be paired with a pendant, ceiling or wall mount sold separately. The installation process is simple; by preinstalling the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged.

Model 24XSTHI offers a heavy duty, copper-free cast aluminum housing sealed with a red powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XSTHI is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 24XSTHI-MOD
Product Name 24XSTHI-MOD and 24XSTHI-CN Explosion-Proof Hearing Impaired Supervised Strobe Lights
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; UL Fire
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

371LEDX Commander® Hazardous Location LED Rotating Lights - 371LEDX-120M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
225 Electraray® Rotating Warning Lights - 225-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
121X Explosion Proof LED Rotating Lights - 121X-120G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details