Model 371LED-120C is a 120 Vac LED rotating warning light with a 50,000-hour LED light source, featuring a Type 4X and IP66 sealed polycarbonate dome enclosure that is IP69K compliant and UL and cUL listed. It includes an integrated 1-inch NPT pipe mount and surface mounting capability, with wiring access through the base or two 3/4-inch side knockouts. The unit has a diameter of 9.25 inches (235.0 mm), a height of 11.38 inches (289.1 mm), and weighs 7.1 lb (3.2 kg). The LED/motor module emits 15,000 cd with a rotational speed of 60 revolutions per minute. The part is configured with a clear polycarbonate dome.
Features
Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees.
The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a water-tight, dust-tight enclosure.
The 371LED base features electrostatically applied black powder paint for greater corrosion resistance. Wiring can be routed through the pipe-mount opening in the bottom of the light or the two side knockouts can be used for side entry wiring. Installation can be surface or 1-inch NPT pipe mount. Optional wall and corner mount brackets are available.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 371LED-120C |
| Product Name | 371LED Commander® LED Rotating Warning Beacons |
| Mounting | 1-Inch NPT Pipe,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Rate | 60 flashes per minute |