The Federal Signal Model 27XST-240B-MOD is an explosion-proof strobe light rated for 240 Vac operation and equipped with a blue lens. It features a conformal coated PCB, Type 4X and IP66 enclosure, IP69K compliance, and is marine rated. The unit is UL and cUL Listed for Class I, Division 1 and 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with CSFM approval. It operates at 80 flashes per minute with a peak intensity of 2,000,000 cd and effective candela of 850 cd. The strobe tube has a 10,000-hour lifespan and operates within a temperature range of -55°C to 66°C. Mounting options include pendant, ceiling, or 90° wall mount with 3/4-inch NPT threading. The net weight of the signal without mounting is 6.3 kg. A dome guard and mounting kit are optional and sold separately.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.
Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-240B-MOD |
| Product Name | 27XST Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |