Federal Signal Corporation - Industrial Signaling and Systems 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights 225XST-I-024R

Description
Available in 24 Vdc with Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote
Description
Available in 24 Vdc with Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225XST-I-024R is a 24 Vdc hazardous location strobe light with a voltage in-rush limiting PCB design for reduced electrical interference. It features a 10,000-hour high-intensity strobe tube, a 1/2-inch NPT pipe mount, and a clear polycarbonate outer dome. The unit is rated for indoor/outdoor use with a Type 4X, IP66, and IP69K enclosure, and is certified by CSA, UL, and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. It operates within -40° to 40°C and has a peak intensity of 580,000 cd with an effective candela of 240 cd. The housing measures 139.7 mm in diameter and 190.5 mm in height, weighing 0.68 kg net.

Datasheet Summary
Powered by GS/AI

The 225XST-I-024R is a 24 Vdc hazardous location strobe light with a voltage in-rush limiting PCB design for reduced electrical interference. It features a 10,000-hour high-intensity strobe tube, a 1/2-inch NPT pipe mount, and a clear polycarbonate outer dome. The unit is rated for indoor/outdoor use with a Type 4X, IP66, and IP69K enclosure, and is certified by CSA, UL, and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. It operates within -40° to 40°C and has a peak intensity of 580,000 cd with an effective candela of 240 cd. The housing measures 139.7 mm in diameter and 190.5 mm in height, weighing 0.68 kg net.

Suppliers

Company
Product
Description
Supplier Links
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights
225XST-I-024R
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights 225XST-I-024R
Available in 24 Vdc with Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour, high-intensity strobe tube 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure (Dome up orientation) IP69K compliant CSA Certified UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp. The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
  • Available in 24 Vdc with Limited In-Rush
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour, high-intensity strobe tube
  • 1/2-inch NPT pipe mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure (Dome up orientation)
  • IP69K compliant
  • CSA Certified
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III

Features

Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.

The 24VDC 225XST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.

Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 225XST-I-024R
Product Name 225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details