Federal Signal's Model 27XST is an explosion-proof strobe light designed for hazardous locations and corrosive environments, with a 10,000-hour strobe tube and conformal-coated PCB. It is available in 24 Vdc, 120 Vac, and 240 Vac versions, with six lens colors including red. The unit features a Type 4X, IP66, and IP69K-rated enclosure, marine rating, and UL/cUL listing for Class I, Division 1 and 2 (Groups A, B, C, D), Class II, Division 1 (Groups E, F, G), and Class III. Mounting options include pendant, ceiling, and 90° wall mount with 3/4-inch NPT threads. Operating temperature ranges from -55°C to 66°C. The device supports dome-up mounting and has a peak intensity of 2,000,000 cd and an effective candela of 850 cd at 80 flashes per minute. Net weight is 6.3 kg without mounting; weights vary with mounting kit. Optional dome guard available.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.
Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-024R-MOD |
| Product Name | 27XST Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |