The 131ST-240G is a single-flash strobe warning light designed for industrial hazard signaling, operating at 240 Vac with a green lens. It features an anodized aluminum base, a 1/2-inch NPT pipe mount, and a conformal coated PCB. The strobe tube has a 10,000-hour life, emits 2,000,000 cd peak intensity and 1,000 cd effective candela, and operates at 80 flashes per minute. The unit is rated for indoor/outdoor use, meets Type 3 enclosure standards in dome-up orientation, and is UL and cUL listed. It measures 7.75 inches in height and 5.7 inches in diameter, weighing 2.0 lb. Operating temperature ranges from -31°F to 150°F (-35°C to 66°C).
Features
Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models.
The base of the light is made of corrosion resistant anodized aluminum. Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered.
Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST warn of hazardous conditions, mark dangerous areas (either permanently or temporarily) and mount on lift trucks, cranes and other moving devices.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 131ST-240G |
| Product Name | 131ST and 131DST Starfire® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |