The 27XL-024R-MOD is an explosion-proof LED warning light rated for 24 Vac/dc operation with a red lens, designed for use in hazardous locations including Class I, Division 1 and 2, Class II, Division 1, and Class III areas. It features a copper-free aluminum housing with a powder coat finish, IP66 and IP69K compliance, and a 50,000-hour LED life. The unit supports flashing or steady-burn mode, includes low in-rush circuitry, and is marine rated. Mounting options - pendant, ceiling, or wall - with 3/4-inch NPT threads are available separately and required for installation. The device operates in temperatures from -55°C to 66°C and meets UL and cUL standards for hazardous locations with T6 temperature classification at maximum ambient conditions.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up.
Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices.
The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XL-024R-MOD |
| Product Name | 27XL Explosion-Proof LED Warning Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Continuous |