Model 225XL-024C is a hazardous location LED warning light rated for 24 Vac/dc operation, with a clear lens and flashing mode standard, field-configurable to steady-burn. It features a zinc diecast alloy e-coated base with a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome, and an inner fresnel lens. The unit is rated for 50,000-hour LED life, operates from -50°C to 66°C, and meets IP69K, Type 4X, and IP66 enclosure standards. It is UL and cUL Listed for Class I and II Division 2 and Class III hazardous locations, Marine Listed, and NSF Certified. Dimensions are 190.5 mm height and 139.7 mm diameter, with a net weight of 1.5 kg.
Features
Model 225XL is a hazardous location flashing signal light that is available in 24VAC/DC and 120-240VAC self detecting voltage. Model 225XL comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
This hazardous location warning light has a black polyurethane-coated base and the inner fresnel lens. The clear polycarbonate outer dome can be quickly removed for access while changing the LED or inspecting the unit.
Model 225XL is ideal for wet, corrosive atmospheres like those found in food processing industries or anywhere a vibration-resistant visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XL-024C |
| Product Name | 225XL Electraray® Hazardous Location LED Steady/Flashing Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL,NSF |
| Visual Indicators | Flashing |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |