Federal Signal Corporation - Industrial Signaling and Systems FB2PST-I Fireball® Strobe Warning Lights FB2PST-I-024M

Description
Available in 24 Vdc Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The 24VDC Model FB2PST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. The Fireball features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provides a water-tight, dust-tight and corrosion resistant Type 4X rating. The Fireball is especially effective in industrial hazard warning, process control, status indication and in areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
Request a Quote
Description
Available in 24 Vdc Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The 24VDC Model FB2PST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. The Fireball features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provides a water-tight, dust-tight and corrosion resistant Type 4X rating. The Fireball is especially effective in industrial hazard warning, process control, status indication and in areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FB2PST-I-024M is a 24 Vdc Fireball strobe warning light with an integrated 1/2-inch NPT pipe and three surface mount holes, designed for high-ambient industrial environments. It produces 80 flashes per minute with a peak light output of 1,000,000 cd and an effective candela of 300 cd. The unit features a zinc diecast alloy housing, conformal coated PCB, and is rated Type 4X, IP66, IP67, and IP69K for protection against dust, water, corrosion, and high-pressure washdowns. It includes a 10,000-hour strobe tube and employs in-rush current limiting for compatibility with automation systems. The housing measures 4.10 inches in diameter and 5.25 inches in height, weighs 2.0 lb, and is certified CSA, UL, and cUL. The lens color is Magenta.

Datasheet Summary
Powered by GS/AI

The FB2PST-I-024M is a 24 Vdc Fireball strobe warning light with an integrated 1/2-inch NPT pipe and three surface mount holes, designed for high-ambient industrial environments. It produces 80 flashes per minute with a peak light output of 1,000,000 cd and an effective candela of 300 cd. The unit features a zinc diecast alloy housing, conformal coated PCB, and is rated Type 4X, IP66, IP67, and IP69K for protection against dust, water, corrosion, and high-pressure washdowns. It includes a 10,000-hour strobe tube and employs in-rush current limiting for compatibility with automation systems. The housing measures 4.10 inches in diameter and 5.25 inches in height, weighs 2.0 lb, and is certified CSA, UL, and cUL. The lens color is Magenta.

Suppliers

Company
Product
Description
Supplier Links
FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024M - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB2PST-I Fireball® Strobe Warning Lights
FB2PST-I-024M
FB2PST-I Fireball® Strobe Warning Lights FB2PST-I-024M
Available in 24 Vdc Limited In-Rush Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The 24VDC Model FB2PST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. The Fireball features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provides a water-tight, dust-tight and corrosion resistant Type 4X rating. The Fireball is especially effective in industrial hazard warning, process control, status indication and in areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
  • Available in 24 Vdc
  • Limited In-Rush
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour strobe
  • Integrated 1/2-inch NPT pipe and surface mount
  • Indoor/outdoor use
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CSA Certified
  • UL and cUL Listed

Features

Federal Signal’s Fireball® strobe light is a solution to a wide variety of stationary and vehicular warning requirements.

The 24VDC Model FB2PST-I features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.

The Fireball features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provides a water-tight, dust-tight and corrosion resistant Type 4X rating.

The Fireball is especially effective in industrial hazard warning, process control, status indication and in areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB2PST-I-024M
Product Name FB2PST-I Fireball® Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details