The 225XST-012-024R is a hazardous location strobe light designed for wet and corrosive environments, featuring a 12-24 Vdc power supply and a red inner fresnel lens. It has a black e-coated base, a removable clear polycarbonate outer dome, and a 1/2-inch NPT pipe mount. The unit is rated Type 4X, IP66, and IP69K, with CSA, UL, cUL, and NSF certifications for Class I, Division 2, Groups A, B, C, D and Class II, Division 2, Groups F, G, and Class III hazardous locations. It operates from -40° to 104°F (-40° to 40°C), uses a 10,000-hour high-intensity strobe tube, and produces a peak output of 580,000 cd with an effective candela of 240 cd. The device measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, weighing 1.5 lb (0.68 kg).
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-012-024R |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |