Federal Signal Corporation - Industrial Signaling and Systems 225X Electraray® Hazardous Location Rotating Warning Lights 225X-120A

Description
Available in 120 Vac LED lamp 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Federal Signal’s Electraray® Model 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping. Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and the black polycoated base. The injection molded reflector rotates around a 25 watt lamp producing 90 flashes per minute. Federal Signal’s Electraray rotating warning light is specifically designed for use where corrosive materials are present.
Request a Quote Datasheet
Description
Available in 120 Vac LED lamp 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Federal Signal’s Electraray® Model 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping. Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and the black polycoated base. The injection molded reflector rotates around a 25 watt lamp producing 90 flashes per minute. Federal Signal’s Electraray rotating warning light is specifically designed for use where corrosive materials are present.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225X Electraray® Hazardous Location Rotating Warning Lights - 225X-120A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
225X Electraray® Hazardous Location Rotating Warning Lights
225X-120A
225X Electraray® Hazardous Location Rotating Warning Lights 225X-120A
Available in 120 Vac LED lamp 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Federal Signal’s Electraray® Model 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping. Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and the black polycoated base. The injection molded reflector rotates around a 25 watt lamp producing 90 flashes per minute. Federal Signal’s Electraray rotating warning light is specifically designed for use where corrosive materials are present.
  • Available in 120 Vac
  • LED lamp
  • 1/2-inch NPT pipe mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • UL and cUL for Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III

Features

Federal Signal’s Electraray® Model 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping.

Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and the black polycoated base. The injection molded reflector rotates around a 25 watt lamp producing 90 flashes per minute.

Federal Signal’s Electraray rotating warning light is specifically designed for use where corrosive materials are present.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 225X-120A
Product Name 225X Electraray® Hazardous Location Rotating Warning Lights
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

131ST and 131DST Starfire® Strobe Warning Lights - 131ST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S120240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024M-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details