Federal Signal Corporation - Industrial Signaling and Systems 24XST Explosion-Proof Supervised Strobe Lights 24XST-024G-MOD

Description
Approved for mounting in any manner– including dome up Available in 24VDC Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000 hour strobe tube 3/4" NPT pendant. ceiling, and wall mount options available Dome guard optional Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak In-rush to 2A and operates on only 0.71A, when powered by 24VDC. To synchronize strobe lights, purchase the Synchronization Module (SSM) separately. Model 24XST can be paired with a pendant, ceiling or wall mount. The installation process is simple; by pre-installing the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XST is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Approved for mounting in any manner– including dome up Available in 24VDC Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000 hour strobe tube 3/4" NPT pendant. ceiling, and wall mount options available Dome guard optional Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak In-rush to 2A and operates on only 0.71A, when powered by 24VDC. To synchronize strobe lights, purchase the Synchronization Module (SSM) separately. Model 24XST can be paired with a pendant, ceiling or wall mount. The installation process is simple; by pre-installing the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XST is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24XST Explosion-Proof Supervised Strobe Lights - 24XST-024G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
24XST Explosion-Proof Supervised Strobe Lights
24XST-024G-MOD
24XST Explosion-Proof Supervised Strobe Lights 24XST-024G-MOD
Approved for mounting in any manner– including dome up Available in 24VDC Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000 hour strobe tube 3/4" NPT pendant. ceiling, and wall mount options available Dome guard optional Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak In-rush to 2A and operates on only 0.71A, when powered by 24VDC. To synchronize strobe lights, purchase the Synchronization Module (SSM) separately. Model 24XST can be paired with a pendant, ceiling or wall mount. The installation process is simple; by pre-installing the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XST is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
  • Approved for mounting in any manner– including dome up
  • Available in 24VDC
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000 hour strobe tube
  • 3/4" NPT pendant. ceiling, and wall mount options available
  • Dome guard optional
  • Conformal coated PCB
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • CSFM Approved
  • UL and cUL Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III

The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design limits the peak In-rush to 2A and operates on only 0.71A, when powered by 24VDC. To synchronize strobe lights, purchase the Synchronization Module (SSM) separately.

Model 24XST can be paired with a pendant, ceiling or wall mount. The installation process is simple; by pre-installing the mounting box, the fixture can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged.

Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof atmospheres and/or corrosive environments. The 24XST is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 24XST-024G-MOD
Product Name 24XST Explosion-Proof Supervised Strobe Lights
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

FSEX Explosion-Proof Strobe Lights - FSEX-24PMA-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
224XSTHI Electraray® Supervised Hearing Impaired Hazardous Location Strobe Warning Lights - 224XSTHI-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,UL Fire,cUL
Visual Indicators Strobe
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details