Fargo Controls, Inc. Extreme Sensing Distance Long Range Inductive Sensor X0052

Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote Datasheet
Description
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Sensing Distance Long Range  Inductive Sensor - X0052 - Fargo Controls, Inc.
Eatontown, NJ, USA
Extreme Sensing Distance Long Range Inductive Sensor
X0052
Extreme Sensing Distance Long Range Inductive Sensor X0052
Features: Up to 4 times larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Semi-Flush Mounting

Features:

  • Up to 4 times larger operating distance then standard sensors
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Semi-Flush Mounting
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number X0052
Product Name Extreme Sensing Distance Long Range Inductive Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3153 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details