Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3885

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3885 is a 4 mm diameter, flush-mounting, DC 3-wire inductive sensor with a 1.5 mm operating distance, stainless steel case, and IP67 protection. It offers NPN normally closed output, operates from 10 to 30 Vdc, has a maximum switching current of 100 mA, and a voltage drop of less than 1.4 V when on. The sensor has a 2 kHz operating frequency, ≤3% repeatability, and <10% hysteresis. It includes LED indication, short circuit and reverse polarity protection, and a 2 m pigtail cable output with connector type C1. Operating temperature ranges from -25 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

S3885 is a 4 mm diameter, flush-mounting, DC 3-wire inductive sensor with a 1.5 mm operating distance, stainless steel case, and IP67 protection. It offers NPN normally closed output, operates from 10 to 30 Vdc, has a maximum switching current of 100 mA, and a voltage drop of less than 1.4 V when on. The sensor has a 2 kHz operating frequency, ≤3% repeatability, and <10% hysteresis. It includes LED indication, short circuit and reverse polarity protection, and a 2 m pigtail cable output with connector type C1. Operating temperature ranges from -25 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3885
4mm Diameter Inductive Sensor with Increased Sensing Distance S3885
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3885
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3905 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details